Metal Film Resistors - Through Hole 1/4watt 14Kohms .05% 5ppm
14 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF6514K000AZEK | PTF6514K000AZEK-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 14000 ohms | |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |
| Temperature Coefficient | 5 ±ppm/°C | 5 ±ppm/°C |