Vishay Intertechnology, Inc. Res Metal Film 14K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF6514K000AZBF

Description
Res Metal Film 14K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 14K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 14K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole - PTF6514K000AZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 14K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole
PTF6514K000AZBF
Res Metal Film 14K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF6514K000AZBF
Res Metal Film 14K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 14K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF6514K000AZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6514K000AZBF-ND
Through Hole Resistors PTF6514K000AZBF-ND
14 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

14 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,14Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay - 58C3606 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
58C3606
Resistor,metal Film,14Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay 58C3606
Resistor,Metal Film,14KOhms,500WV,. 05+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,14KOhms,500WV,.05+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF6514K000AZBF PTF6514K000AZBF-ND 58C3606
Product Name Res Metal Film 14K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,14Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details