Vishay Precision Group Ptf-65 147K .1% T-16 Re8 Vishay PTF65147K00BZR8

Description
PTF-65 147K .1% T-16 RE8
Description
PTF-65 147K .1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 147K .1% T-16 Re8 Vishay - 58C3652 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 147K .1% T-16 Re8 Vishay
58C3652
Ptf-65 147K .1% T-16 Re8 Vishay 58C3652
PTF-65 147K .1% T-16 RE8

PTF-65 147K .1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3652
Product Name Ptf-65 147K .1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details