Vishay Intertechnology, Inc. Through Hole Resistors PTF65147K00BXR6

Description
147 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
147 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65147K00BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65147K00BXR6-ND
Through Hole Resistors PTF65147K00BXR6-ND
147 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

147 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,147Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 58C3645 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,147Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
58C3645
Resistor,metal Film,147Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 58C3645
Resistor,Metal Film,147KOhms,500WV, .1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,147KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65147K00BXR6-ND 58C3645
Product Name Through Hole Resistors Resistor,metal Film,147Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details