Vishay Intertechnology, Inc. Through Hole Resistors PTF65140R00FYR6

Description
140 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
140 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65140R00FYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65140R00FYR6-ND
Through Hole Resistors PTF65140R00FYR6-ND
140 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

140 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 140 Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole T/R - PTF65140R00FYR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 140 Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole T/R
PTF65140R00FYR6
Res Metal Film 140 Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole T/R PTF65140R00FYR6
Res Metal Film 140 Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole T/R

Res Metal Film 140 Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,140Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3639 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,140Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C3639
Resistor,metal Film,140Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C3639
Resistor,Metal Film,140Ohms,500WV,1 +/-% Tol,-10,10ppm-TC

Resistor,Metal Film,140Ohms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65140R00FYR6-ND PTF65140R00FYR6 58C3639
Product Name Through Hole Resistors Res Metal Film 140 Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,140Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details