Vishay Intertechnology, Inc. Res Metal Film 140 Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65140R00FYBF

Description
Res Metal Film 140 Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 140 Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 140 Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF65140R00FYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 140 Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF65140R00FYBF
Res Metal Film 140 Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65140R00FYBF
Res Metal Film 140 Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 140 Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65140R00FYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65140R00FYBF-ND
Through Hole Resistors PTF65140R00FYBF-ND
140 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

140 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,140Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3637 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,140Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C3637
Resistor,metal Film,140Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C3637
Resistor,Metal Film,140Ohms,500WV,1 +/-% Tol,-10,10ppm-TC

Resistor,Metal Film,140Ohms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65140R00FYBF PTF65140R00FYBF-ND 58C3637
Product Name Res Metal Film 140 Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,140Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details