Vishay Intertechnology, Inc. Through Hole Resistors PTF65140K00FYR6

Description
140 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
140 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65140K00FYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65140K00FYR6-ND
Through Hole Resistors PTF65140K00FYR6-ND
140 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

140 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,140Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3633 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,140Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C3633
Resistor,metal Film,140Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C3633
Resistor,Metal Film,140KOhms,500WV, 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,140KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65140K00FYR6-ND 58C3633
Product Name Through Hole Resistors Resistor,metal Film,140Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers