Vishay Precision Group Ptf-65 140K .05% T-13 Re5 Vishay PTF65140K00AYWF

Description
PTF-65 140K .05% T-13 RE5
Description
PTF-65 140K .05% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 140K .05% T-13 Re5 Vishay - 58C3631 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 140K .05% T-13 Re5 Vishay
58C3631
Ptf-65 140K .05% T-13 Re5 Vishay 58C3631
PTF-65 140K .05% T-13 RE5

PTF-65 140K .05% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3631
Product Name Ptf-65 140K .05% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details