Vishay Precision Group Ptf-65 140K .05% T-13 Re7 Vishay PTF65140K00AYR7

Description
PTF-65 140K .05% T-13 RE7
Description
PTF-65 140K .05% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 140K .05% T-13 Re7 Vishay - 58C3629 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 140K .05% T-13 Re7 Vishay
58C3629
Ptf-65 140K .05% T-13 Re7 Vishay 58C3629
PTF-65 140K .05% T-13 RE7

PTF-65 140K .05% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3629
Product Name Ptf-65 140K .05% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details