Vishay Intertechnology, Inc. Through Hole Resistors PTF6513K150BXBF

Description
13.15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
13.15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6513K150BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6513K150BXBF-ND
Through Hole Resistors PTF6513K150BXBF-ND
13.15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

13.15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 13.15K .1% T-10 B14 Vishay - 58C3596 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 13.15K .1% T-10 B14 Vishay
58C3596
Ptf-65 13.15K .1% T-10 B14 Vishay 58C3596
PTF-65 13.15K .1% T-10 B14

PTF-65 13.15K .1% T-10 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6513K150BXBF-ND 58C3596
Product Name Through Hole Resistors Ptf-65 13.15K .1% T-10 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details