Vishay Precision Group Ptf-65 134 1% T-10 Re8 Vishay PTF65134R00FXR8

Description
PTF-65 134 1% T-10 RE8
Description
PTF-65 134 1% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 134 1% T-10 Re8 Vishay - 58C3604 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 134 1% T-10 Re8 Vishay
58C3604
Ptf-65 134 1% T-10 Re8 Vishay 58C3604
PTF-65 134 1% T-10 RE8

PTF-65 134 1% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3604
Product Name Ptf-65 134 1% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers