Vishay Intertechnology, Inc. Through Hole Resistors PTF65134R00FXBF

Description
134 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
134 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65134R00FXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65134R00FXBF-ND
Through Hole Resistors PTF65134R00FXBF-ND
134 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

134 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 134 1% T-10 B14 Vishay - 58C3601 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 134 1% T-10 B14 Vishay
58C3601
Ptf-65 134 1% T-10 B14 Vishay 58C3601
PTF-65 134 1% T-10 B14

PTF-65 134 1% T-10 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65134R00FXBF-ND 58C3601
Product Name Through Hole Resistors Ptf-65 134 1% T-10 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 134 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details