Vishay Precision Group Ptf-65 12.5K .1% T-16 R36 Vishay PTF6512K500BZRE

Description
PTF-65 12.5K .1% T-16 R36
Description
PTF-65 12.5K .1% T-16 R36

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 12.5K .1% T-16 R36 Vishay - 58C3535 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 12.5K .1% T-16 R36 Vishay
58C3535
Ptf-65 12.5K .1% T-16 R36 Vishay 58C3535
PTF-65 12.5K .1% T-16 R36

PTF-65 12.5K .1% T-16 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3535
Product Name Ptf-65 12.5K .1% T-16 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details