12.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Resistor,Metal Film,12.3KOhms,500WV
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF6512K300BZR6-ND | 58C3530 |
| Product Name | Through Hole Resistors | Resistor,metal Film,12.3Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 0.1000 +/- % |