Vishay Precision Group Ptf-65 12.1K 1% T-13 Re5 Vishay PTF6512K100FYWF

Description
PTF-65 12.1K 1% T-13 RE5
Description
PTF-65 12.1K 1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 12.1K 1% T-13 Re5 Vishay - 58C3523 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 12.1K 1% T-13 Re5 Vishay
58C3523
Ptf-65 12.1K 1% T-13 Re5 Vishay 58C3523
PTF-65 12.1K 1% T-13 RE5

PTF-65 12.1K 1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3523
Product Name Ptf-65 12.1K 1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details