Vishay Intertechnology, Inc. Through Hole Resistors PTF6512K100FYR6

Description
12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6512K100FYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6512K100FYR6-ND
Through Hole Resistors PTF6512K100FYR6-ND
12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,12.1Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3520 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.1Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C3520
Resistor,metal Film,12.1Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C3520
Resistor,Metal Film,12.1KOhms,500WV ,1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,12.1KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6512K100FYR6-ND 58C3520
Product Name Through Hole Resistors Resistor,metal Film,12.1Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers