Vishay Intertechnology, Inc. Through Hole Resistors PTF65129K10BXR6

Description
129.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
129.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65129K10BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65129K10BXR6-ND
Through Hole Resistors PTF65129K10BXR6-ND
129.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

129.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 129.1K .1% T-10 Re6 Vishay - 58C3587 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 129.1K .1% T-10 Re6 Vishay
58C3587
Ptf-65 129.1K .1% T-10 Re6 Vishay 58C3587
PTF-65 129.1K .1% T-10 RE6

PTF-65 129.1K .1% T-10 RE6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65129K10BXR6-ND 58C3587
Product Name Through Hole Resistors Ptf-65 129.1K .1% T-10 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers