VISHAY PRECISION GROUP
PTF65124R00FZR8 -- PTF-65 124 1% T-16 RE8 VISHAY
Vishay Precision Group
Ptf-65 124 1% T-16 Re8 Vishay
PTF65124R00FZR8
Description
PTF-65 124 1% T-16 RE8
Description
PTF-65 124 1% T-16 RE8
Suppliers
Ptf-65 124 1% T-16 Re8 Vishay
58C3583
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3583 |
|
Product Name
|
Ptf-65 124 1% T-16 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
1206 (3216 Metric)
Resistance Range
0.0200 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details