Vishay Intertechnology, Inc. Through Hole Resistors PTF65124K40AYBF

Description
124.4 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
124.4 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65124K40AYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65124K40AYBF-ND
Through Hole Resistors PTF65124K40AYBF-ND
124.4 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

124.4 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 124.4K .05% T-13 B14 Vishay - 58C3575 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 124.4K .05% T-13 B14 Vishay
58C3575
Ptf-65 124.4K .05% T-13 B14 Vishay 58C3575
PTF-65 124.4K .05% T-13 B14

PTF-65 124.4K .05% T-13 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65124K40AYBF-ND 58C3575
Product Name Through Hole Resistors Ptf-65 124.4K .05% T-13 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details