Vishay Intertechnology, Inc. Through Hole Resistors PTF65124K00BXBF

Description
124 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
124 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65124K00BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65124K00BXBF-ND
Through Hole Resistors PTF65124K00BXBF-ND
124 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

124 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,124Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 26K9157 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,124Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
26K9157
Resistor,metal Film,124Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 26K9157
Resistor,Metal Film,124KOhms,500WV, .1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,124KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65124K00BXBF-ND 26K9157
Product Name Through Hole Resistors Resistor,metal Film,124Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details