Vishay Intertechnology, Inc. Through Hole Resistors PTF65121R00BYR6

Description
121 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
121 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65121R00BYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65121R00BYR6-ND
Through Hole Resistors PTF65121R00BYR6-ND
121 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

121 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,121Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3566 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
58C3566
Resistor,metal Film,121Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 58C3566
Resistor,Metal Film,121Ohms,500WV,. 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,121Ohms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65121R00BYR6-ND 58C3566
Product Name Through Hole Resistors Resistor,metal Film,121Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details