Vishay Intertechnology, Inc. Through Hole Resistors PTF65120R00DZBF

Description
120 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
120 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65120R00DZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65120R00DZBF-ND
Through Hole Resistors PTF65120R00DZBF-ND
120 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

120 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,120Ohms,500Wv,.5+/-% Tol,-5,5Ppm-Tc Vishay - 58C3559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,120Ohms,500Wv,.5+/-% Tol,-5,5Ppm-Tc Vishay
58C3559
Resistor,metal Film,120Ohms,500Wv,.5+/-% Tol,-5,5Ppm-Tc Vishay 58C3559
Resistor,Metal Film,120Ohms,500WV,. 5+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,120Ohms,500WV,.5+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65120R00DZBF-ND 58C3559
Product Name Through Hole Resistors Resistor,metal Film,120Ohms,500Wv,.5+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details