Vishay Intertechnology, Inc. Through Hole Resistors PTF65120R00BYR6

Description
120 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
120 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65120R00BYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65120R00BYR6-ND
Through Hole Resistors PTF65120R00BYR6-ND
120 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

120 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,120Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3550 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,120Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
58C3550
Resistor,metal Film,120Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 58C3550
Resistor,Metal Film,120Ohms,500WV,. 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,120Ohms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65120R00BYR6-ND 58C3550
Product Name Through Hole Resistors Resistor,metal Film,120Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details