Vishay Precision Group Res Metal Film 120 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65120R00BYBF

Description
Res Metal Film 120 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 120 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 120 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF65120R00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 120 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF65120R00BYBF
Res Metal Film 120 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65120R00BYBF
Res Metal Film 120 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 120 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65120R00BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65120R00BYBF-ND
Through Hole Resistors PTF65120R00BYBF-ND
120 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

120 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Metal Film Resistor, 120 Ohm 250Mw 0.1%; Resistance Vishay - 94B2077 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 120 Ohm 250Mw 0.1%; Resistance Vishay
94B2077
Metal Film Resistor, 120 Ohm 250Mw 0.1%; Resistance Vishay 94B2077
METAL FILM RESISTOR, 120 OHM 250mW 0.1%; Resistance:120ohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 120 OHM 250mW 0.1%; Resistance:120ohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor - 47541420 - Radwell International
Willingboro, NJ, United States
Resistor
47541420
Resistor 47541420
METAL FILM RESISTOR, 120 OHM 250MW 0.1%; RESISTANCE:120OHM; PRODUCT RANGE:PTF SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:¦ 0.1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:500V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, 120 OHM 250MW 0.1%; RESISTANCE:120OHM; PRODUCT RANGE:PTF SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:¦ 0.1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:500V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number PTF65120R00BYBF PTF65120R00BYBF-ND 94B2077 47541420
Product Name Res Metal Film 120 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole Through Hole Resistors Metal Film Resistor, 120 Ohm 250Mw 0.1%; Resistance Vishay Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers