Vishay Intertechnology, Inc. Through Hole Resistors PTF65120R00AYBF

Description
120 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
120 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65120R00AYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65120R00AYBF-ND
Through Hole Resistors PTF65120R00AYBF-ND
120 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

120 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,120Ohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay - 58C3545 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,120Ohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
58C3545
Resistor,metal Film,120Ohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay 58C3545
Resistor,Metal Film,120Ohms,500WV,. 05+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,120Ohms,500WV,.05+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65120R00AYBF-ND 58C3545
Product Name Through Hole Resistors Resistor,metal Film,120Ohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers