Vishay Intertechnology, Inc. Through Hole Resistors PTF6511K800FZBF

Description
11.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
11.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6511K800FZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6511K800FZBF-ND
Through Hole Resistors PTF6511K800FZBF-ND
11.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

11.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,11.8Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3486 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.8Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
58C3486
Resistor,metal Film,11.8Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay 58C3486
Resistor,Metal Film,11.8KOhms,500WV ,1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,11.8KOhms,500WV,1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6511K800FZBF-ND 58C3486
Product Name Through Hole Resistors Resistor,metal Film,11.8Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details