Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - PTF6511K500BZEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 11.5Kohms .1% 5ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 11.5Kohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF6511K500BZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF6511K500BZEK
Vishay/DaleMetal Film Resistors - PTF6511K500BZEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 11.5Kohms .1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 11.5Kohms .1% 5ppm

Supplier's Site
Through Hole Resistors - PTF6511K500BZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6511K500BZEK-ND
Through Hole Resistors PTF6511K500BZEK-ND
11.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

11.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF6511K500BZEK PTF6511K500BZEK-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers