VISHAY PRECISION GROUP
PTF6511K000FZWF -- PTF-65 11K 1% T-16 RE5 VISHAY
Vishay Precision Group
Ptf-65 11K 1% T-16 Re5 Vishay
PTF6511K000FZWF
Description
PTF-65 11K 1% T-16 RE5
Description
PTF-65 11K 1% T-16 RE5
Suppliers
Ptf-65 11K 1% T-16 Re5 Vishay
58C3466
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3466 |
|
Product Name
|
Ptf-65 11K 1% T-16 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
0.1500 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details