Vishay Precision Group Ptf-65 115K 1% T-13 Re8 Vishay PTF65115K00FYR8

Description
PTF-65 115K 1% T-13 RE8
Description
PTF-65 115K 1% T-13 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 115K 1% T-13 Re8 Vishay - 58C3501 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 115K 1% T-13 Re8 Vishay
58C3501
Ptf-65 115K 1% T-13 Re8 Vishay 58C3501
PTF-65 115K 1% T-13 RE8

PTF-65 115K 1% T-13 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3501
Product Name Ptf-65 115K 1% T-13 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details