Vishay Precision Group Ptf-65 10.4K .1% T-10 Re8 Vishay PTF6510K400BXR8

Description
PTF-65 10.4K .1% T-10 RE8
Description
PTF-65 10.4K .1% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 10.4K .1% T-10 Re8 Vishay - 58C3371 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 10.4K .1% T-10 Re8 Vishay
58C3371
Ptf-65 10.4K .1% T-10 Re8 Vishay 58C3371
PTF-65 10.4K .1% T-10 RE8

PTF-65 10.4K .1% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3371
Product Name Ptf-65 10.4K .1% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details