Vishay Intertechnology, Inc. Through Hole Resistors PTF6510K400BXBF

Description
10.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
10.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6510K400BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6510K400BXBF-ND
Through Hole Resistors PTF6510K400BXBF-ND
10.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

10.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,10.4Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 92B7189 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.4Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
92B7189
Resistor,metal Film,10.4Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 92B7189
Resistor,Metal Film,10.4KOhms,500WV ,.1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,10.4KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6510K400BXBF-ND 92B7189
Product Name Through Hole Resistors Resistor,metal Film,10.4Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details