Vishay Intertechnology, Inc. Through Hole Resistors PTF6510K100BZR6

Description
10.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
10.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6510K100BZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6510K100BZR6-ND
Through Hole Resistors PTF6510K100BZR6-ND
10.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

10.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,10.1Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3355 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.1Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C3355
Resistor,metal Film,10.1Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C3355
Resistor,Metal Film,10.1KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,10.1KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6510K100BZR6-ND 58C3355
Product Name Through Hole Resistors Resistor,metal Film,10.1Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details