VISHAY PRECISION GROUP
PTF6510K000FZWF -- PTF-65 10K 1% T-16 RE5 VISHAY
Vishay Precision Group
Ptf-65 10K 1% T-16 Re5 Vishay
PTF6510K000FZWF
Description
PTF-65 10K 1% T-16 RE5
Description
PTF-65 10K 1% T-16 RE5
Suppliers
Ptf-65 10K 1% T-16 Re5 Vishay
58C3353
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3353 |
|
Product Name
|
Ptf-65 10K 1% T-16 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
17.5 ohms
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details