Vishay Precision Group Ptf-65 10K .5% T-10 Re5 Vishay PTF6510K000DXWF

Description
PTF-65 10K .5% T-10 RE5
Description
PTF-65 10K .5% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 10K .5% T-10 Re5 Vishay - 58C3337 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 10K .5% T-10 Re5 Vishay
58C3337
Ptf-65 10K .5% T-10 Re5 Vishay 58C3337
PTF-65 10K .5% T-10 RE5

PTF-65 10K .5% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3337
Product Name Ptf-65 10K .5% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers