Vishay Precision Group Ptf-65 10K .5% T-10 Re7 Vishay PTF6510K000DXR7

Description
PTF-65 10K .5% T-10 RE7
Description
PTF-65 10K .5% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 10K .5% T-10 Re7 Vishay - 58C3335 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 10K .5% T-10 Re7 Vishay
58C3335
Ptf-65 10K .5% T-10 Re7 Vishay 58C3335
PTF-65 10K .5% T-10 RE7

PTF-65 10K .5% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3335
Product Name Ptf-65 10K .5% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details