Vishay Intertechnology, Inc. Metal Film Resistors - PTF6510K000DXEK

Description
Metal Film Resistors - Through Hole 1/4watt 10Kohms .5% 15ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 10Kohms .5% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF6510K000DXEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF6510K000DXEK
Metal Film Resistors - PTF6510K000DXEK
Metal Film Resistors - Through Hole 1/4watt 10Kohms .5% 15ppm

Metal Film Resistors - Through Hole 1/4watt 10Kohms .5% 15ppm

Supplier's Site
Through Hole Resistors - PTF6510K000DXEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6510K000DXEK-ND
Through Hole Resistors PTF6510K000DXEK-ND
10 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

10 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF6510K000DXEK PTF6510K000DXEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers