Vishay Precision Group Ptf-65 10K .1% T-16 Re7 Vishay PTF6510K000BZR7

Description
PTF-65 10K .1% T-16 RE7
Description
PTF-65 10K .1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 10K .1% T-16 Re7 Vishay - 58C3330 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 10K .1% T-16 Re7 Vishay
58C3330
Ptf-65 10K .1% T-16 Re7 Vishay 58C3330
PTF-65 10K .1% T-16 RE7

PTF-65 10K .1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3330
Product Name Ptf-65 10K .1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers