VISHAY PRECISION GROUP
PTF6510K000BYWF -- PTF-65 10K .1% T-13 RE5 VISHAY
Vishay Precision Group
Ptf-65 10K .1% T-13 Re5 Vishay
PTF6510K000BYWF
Description
PTF-65 10K .1% T-13 RE5
Description
PTF-65 10K .1% T-13 RE5
Suppliers
Ptf-65 10K .1% T-13 Re5 Vishay
58C3326
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3326 |
|
Product Name
|
Ptf-65 10K .1% T-13 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
27 ohms
Tolerance
5 +/- %
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details