Vishay Precision Group Ptf-65 10K .1% T-13 Re7 Vishay PTF6510K000BYR7

Description
PTF-65 10K .1% T-13 RE7
Description
PTF-65 10K .1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 10K .1% T-13 Re7 Vishay - 58C3324 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 10K .1% T-13 Re7 Vishay
58C3324
Ptf-65 10K .1% T-13 Re7 Vishay 58C3324
PTF-65 10K .1% T-13 RE7

PTF-65 10K .1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3324
Product Name Ptf-65 10K .1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details