Vishay Intertechnology, Inc. Metal Film Resistors - PTF6510K000BYEK

Description
Metal Film Resistors - Through Hole 1/4watt 0.10Kohms .1% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 0.10Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF6510K000BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF6510K000BYEK
Metal Film Resistors - PTF6510K000BYEK
Metal Film Resistors - Through Hole 1/4watt 0.10Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/4watt 0.10Kohms .1% 10ppm

Supplier's Site
Through Hole Resistors - 541-PTF6510K000BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF6510K000BYEK-ND
Through Hole Resistors 541-PTF6510K000BYEK-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF6510K000BYEK 541-PTF6510K000BYEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers