Vishay Precision Group Ptf-65 10K .1% T-10 Re8 Vishay PTF6510K000BXR8

Description
PTF-65 10K .1% T-10 RE8
Description
PTF-65 10K .1% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 10K .1% T-10 Re8 Vishay - 58C3320 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 10K .1% T-10 Re8 Vishay
58C3320
Ptf-65 10K .1% T-10 Re8 Vishay 58C3320
PTF-65 10K .1% T-10 RE8

PTF-65 10K .1% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3320
Product Name Ptf-65 10K .1% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details