Vishay Intertechnology, Inc. Res Metal Film 10K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole PTF6510K000BXBF

Description
Res Metal Film 10K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole - PTF6510K000BXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole
PTF6510K000BXBF
Res Metal Film 10K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole PTF6510K000BXBF
Res Metal Film 10K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole

Res Metal Film 10K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF6510K000BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6510K000BXBF-ND
Through Hole Resistors PTF6510K000BXBF-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,10Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 58C3316 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
58C3316
Resistor,metal Film,10Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 58C3316
Resistor,Metal Film,10KOhms,500WV,. 1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,10KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF6510K000BXBF PTF6510K000BXBF-ND 58C3316
Product Name Res Metal Film 10K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,10Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers