Vishay Intertechnology, Inc. Through Hole Resistors PTF6510K000AYEK

Description
10 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6510K000AYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6510K000AYEK-ND
Through Hole Resistors PTF6510K000AYEK-ND
10 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

10 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 10K .05% T-13 Ek E3 Vishay - 46T6031 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 10K .05% T-13 Ek E3 Vishay
46T6031
Ptf-65 10K .05% T-13 Ek E3 Vishay 46T6031
PTF-65 10K .05% T-13 EK e3

PTF-65 10K .05% T-13 EK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6510K000AYEK-ND 46T6031
Product Name Through Hole Resistors Ptf-65 10K .05% T-13 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details