Vishay Intertechnology, Inc. Through Hole Resistors PTF6510K000AXR6

Description
10 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6510K000AXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6510K000AXR6-ND
Through Hole Resistors PTF6510K000AXR6-ND
10 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

10 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,10Kohms,500Wv,.05+/-% Tol,-15,15Ppm-Tc Vishay - 58C3301 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,500Wv,.05+/-% Tol,-15,15Ppm-Tc Vishay
58C3301
Resistor,metal Film,10Kohms,500Wv,.05+/-% Tol,-15,15Ppm-Tc Vishay 58C3301
Resistor,Metal Film,10KOhms,500WV,. 05+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,10KOhms,500WV,.05+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6510K000AXR6-ND 58C3301
Product Name Through Hole Resistors Resistor,metal Film,10Kohms,500Wv,.05+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details