Vishay Intertechnology, Inc. Through Hole Resistors PTF65105K00FYBF

Description
105 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
105 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65105K00FYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65105K00FYBF-ND
Through Hole Resistors PTF65105K00FYBF-ND
105 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

105 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,105Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3455 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,105Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C3455
Resistor,metal Film,105Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C3455
Resistor,Metal Film,105KOhms,500WV, 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,105KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65105K00FYBF-ND 58C3455
Product Name Through Hole Resistors Resistor,metal Film,105Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details