Vishay Intertechnology, Inc. Metal Film Resistors - PTF65100R00BZBF

Description
Metal Film Resistors - Through Hole 1/4watt 100ohms .1% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 100ohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65100R00BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65100R00BZBF
Metal Film Resistors - PTF65100R00BZBF
Metal Film Resistors - Through Hole 1/4watt 100ohms .1% 5ppm

Metal Film Resistors - Through Hole 1/4watt 100ohms .1% 5ppm

Supplier's Site
Through Hole Resistors - PTF65100R00BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65100R00BZBF-ND
Through Hole Resistors PTF65100R00BZBF-ND
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3440 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C3440
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C3440
Resistor,Metal Film,100Ohms,500WV,. 1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,100Ohms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65100R00BZBF PTF65100R00BZBF-ND 58C3440
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers