Vishay Intertechnology, Inc. Through Hole Resistors PTF65100R00BYR6

Description
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65100R00BYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65100R00BYR6-ND
Through Hole Resistors PTF65100R00BYR6-ND
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
58C3436
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 58C3436
Resistor,Metal Film,100Ohms,500WV,. 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,100Ohms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65100R00BYR6-ND 58C3436
Product Name Through Hole Resistors Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details