Vishay Intertechnology, Inc. Res Metal Film 100 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65100R00BYBF

Description
Res Metal Film 100 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 100 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF65100R00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF65100R00BYBF
Res Metal Film 100 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65100R00BYBF
Res Metal Film 100 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 100 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65100R00BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65100R00BYBF-ND
Through Hole Resistors PTF65100R00BYBF-ND
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Rohs Compliant Vishay - 58C3435 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Rohs Compliant Vishay
58C3435
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Rohs Compliant Vishay 58C3435
Resistor,Metal Film,100Ohms,500WV,. 1+/-% Tol,-10,10ppm-TC RoHS Compliant: No

Resistor,Metal Film,100Ohms,500WV,.1+/-% Tol,-10,10ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65100R00BYBF PTF65100R00BYBF-ND 58C3435
Product Name Res Metal Film 100 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details