Vishay Intertechnology, Inc. Through Hole Resistors PTF65100R00AZEK

Description
100 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
100 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65100R00AZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65100R00AZEK-ND
Through Hole Resistors PTF65100R00AZEK-ND
100 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

100 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Res, 100R, 0.25W, Axial, Metal Film Rohs Compliant Vishay - 45AJ6936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.25W, Axial, Metal Film Rohs Compliant Vishay
45AJ6936
Res, 100R, 0.25W, Axial, Metal Film Rohs Compliant Vishay 45AJ6936
RES, 100R, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 100R, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65100R00AZEK-ND 45AJ6936
Product Name Through Hole Resistors Res, 100R, 0.25W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details