Vishay Intertechnology, Inc. Res Metal Film 100 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65100R00AYBF

Description
Res Metal Film 100 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 100 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF65100R00AYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF65100R00AYBF
Res Metal Film 100 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65100R00AYBF
Res Metal Film 100 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 100 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65100R00AYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65100R00AYBF-ND
Through Hole Resistors PTF65100R00AYBF-ND
100 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

100 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay - 94B8936 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
94B8936
Resistor,metal Film,100Ohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay 94B8936
Resistor,Metal Film,100Ohms,500WV,. 05+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,100Ohms,500WV,.05+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65100R00AYBF PTF65100R00AYBF-ND 94B8936
Product Name Res Metal Film 100 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,100Ohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details